Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | - |
---|---|
Frequency | 25MHz |
No. of Pins | 48Pins |
PLL Case Style | - |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.96V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1014 |
Delay Time | 10µs |
Digital IC Case | TQFP |
I/O Output Drive | High Voltage FET Drivers |
Logic Case Style | TQFP |
Logic IC Function | Power Management |
No. of Macrocells | 24 |
No. of Supervisors / Monitors | 10Monitors |
Operating Temperature Range | -40°C to +105°C |
Programmable Logic Type | PLD |
Reset Type | Active-Low |
Supply Current | 20mA |
Supply Current Max | 20mA |
Supply Voltage Range | 2.8V to 3.96V |
Termination Type | Surface Mount Device |
Threshold Voltage | 75mV |
Auto Grade (AEC-Q100) ispPAC-POWR1014A-01TN48I | Future Electronics |
Auto Grade (Aec-Q100) Isppac-Powr1014/A - Power Supply Supervisor, Reset Generator And Sequencing Controller Rohs Compliant: Yes |Lattice Semiconductor LA-ISPPAC-POWR1014A-01TN48E | Newark Electronics |
PWR MGR, ISP, RESET & SEQ CNTRL, 48TQFP | element14 |
Where can I find additional details, specifications and documents for a LA-ISPPAC-POWR1014A-01TN48E?
Additional datasheets, footprints and schematics for LA-ISPPAC-POWR1014A-01TN48E are listed on our Part Details page. You can also find images and similar parts to LA-ISPPAC-POWR1014A-01TN48E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA-ISPPAC-POWR1014A-01TN48E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA-ISPPAC-POWR1014A-01TN48E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA-ISPPAC-POWR1014A-01TN48E fall under?
The LA-ISPPAC-POWR1014A-01TN48E is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to LA-ISPPAC-POWR1014A-01TN48E when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA-ISPPAC-POWR1014A-01TN48E you can contact the distributor directly for product support, shipping queries etc.
Is the LA-ISPPAC-POWR1014A-01TN48E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA-ISPPAC-POWR1014A-01TN48E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LA-ISPPAC-POWR1014A-01TN48E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA-ISPPAC-POWR1014A-01TN48E often in real-time on the comparison pages.
What if I can't find stock of LA-ISPPAC-POWR1014A-01TN48E?
You can fill out our help required form which you can use to request a quote for LA-ISPPAC-POWR1014A-01TN48E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.