L9613B Transceivers by STMicroelectronics

Medium Speed Data interface


The L9613 is a monolithic integrated circuit containing standard ISO 9141 compatible interface functions.

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$0.97
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.32
691
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
-
Buy Now
Logo for element14
element14
from US$1.02
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Operating power supply voltage range4.8V ≤ VS≤ 36V (40V for transients)
Reverse supply (battery) protected down toVS≥ -24V
Standby mode with very low current consumption ISSB≤ 1mA @ VCC≤ 0.5V
Min. possible Baud rate according to ISO9141 ≥ 130 kBaud
Low quiescent current in off condition ISOFF = 120μA
TTL compatible TX input
Bidirectional K-I/O pin with supply voltage dependent input threshold
Over temperature shut down function selective to K-I/O pin
Wide input and output voltage range:-24V ≤ VK≤ VS
K output current limitation, typ. IK= 60mA
Defined OFF output status in under voltage condition and VSor GND interruption
Controlled output slope for low EMI
High input impedance for open VSor GND connection
Defined output ON status of LO or RX for open LI or K inputs
Defined K output OFF for TX input open
Integrated pull up resistors for TX, RX and LO
EMI robustness optimized

Resources

Product Specifications
DS1813 Data interface


Alternative Descriptions

IC: interface | Transfer Multisort Elektronik
Bus Driver 1RX 130KBd 8-Pin SO N Tube | Avnet Silica
Data Interface, 150Deg C, Soic-8 | Newark Electronics
DATA INTERFACE, -40 TO 150DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L9613B?

Additional datasheets, footprints and schematics for L9613B are listed on our Part Details page. You can also find images and similar parts to L9613B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L9613B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9613B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L9613B fall under?

The L9613B is listed under Automotive Analog and Power > Transceivers.

Can I view similar or alternative parts?

You can view similar parts to L9613B when available in the Transceivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L9613B you can contact the distributor directly for product support, shipping queries etc.

Is the L9613B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L9613B have stock available?

Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, element14 and Farnell have stock available or on a lead time for L9613B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L9613B often in real-time on the comparison pages.

What if I can't find stock of L9613B?

You can fill out our help required form which you can use to request a quote for L9613B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay