Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
4,775
in stock
|
Buy Now | |
element14
from US$0.16
|
4,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,775
in stock
|
Buy Now | |
Micros
from US$0.13
|
870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
709
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wavelength Typ | 940nm |
---|---|
Viewing Angle | - |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 (3mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Transistor Polarity | NPN |
PHOTOTRANSISTOR, 3MM, 940NM | element14 |
Phototransistor, Npn, 3Mm | Newark Electronics |
Phototransistor L-93DP3C | Micros |
Phototransistor | Transfer Multisort Elektronik |
PHOTOTRANSISTOR 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a L-93DP3C?
Additional datasheets, footprints and schematics for L-93DP3C are listed on our Part Details page. You can also find images and similar parts to L-93DP3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-93DP3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-93DP3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-93DP3C fall under?
The L-93DP3C is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to L-93DP3C when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-93DP3C you can contact the distributor directly for product support, shipping queries etc.
Is the L-93DP3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-93DP3C have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for L-93DP3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-93DP3C often in real-time on the comparison pages.
What if I can't find stock of L-93DP3C?
You can fill out our help required form which you can use to request a quote for L-93DP3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.