Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | SMD |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
Forward Voltage | 2.2V |
Viewing Angle | 60° |
Height | 7.3mm |
Width | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lens Shape | Round |
Wavelength Typ | 568nm |
Grn,3mm,H led,SMD,L-93A8EWP/1GD/TG-0L | RS |
Led Color:Green | Newark Electronics |
CBI INDICATOR, SINGLE LED, GREEN, TH | Farnell |
Where can I find additional details, specifications and documents for a L-93A8EWP/1GD/TG-0L?
Additional datasheets, footprints and schematics for L-93A8EWP/1GD/TG-0L are listed on our Part Details page. You can also find images and similar parts to L-93A8EWP/1GD/TG-0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-93A8EWP/1GD/TG-0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-93A8EWP/1GD/TG-0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-93A8EWP/1GD/TG-0L fall under?
The L-93A8EWP/1GD/TG-0L is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-93A8EWP/1GD/TG-0L when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-93A8EWP/1GD/TG-0L you can contact the distributor directly for product support, shipping queries etc.
Is the L-93A8EWP/1GD/TG-0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-93A8EWP/1GD/TG-0L have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for L-93A8EWP/1GD/TG-0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-93A8EWP/1GD/TG-0L often in real-time on the comparison pages.
What if I can't find stock of L-93A8EWP/1GD/TG-0L?
You can fill out our help required form which you can use to request a quote for L-93A8EWP/1GD/TG-0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.