Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | - |
---|---|
Blade Material | - |
Blade Length | - |
Overall Length | - |
Pack Quantity | - |
Product Range | - |
For Use With | 45-164 Coaxial Cable Stripper |
Tools, Blades Knives | Newark Electronics |
TOOLS, BLADES KNIVES | element14 |
Blade Set, Replacement Blade, CoaXial cable strippers | Ideal Industries L-9226 | RS Americas |
Blade Set | RS |
Where can I find additional details, specifications and documents for a L9226?
Additional datasheets, footprints and schematics for L9226 are listed on our Part Details page. You can also find images and similar parts to L9226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9226 fall under?
The L9226 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives.
Can I view similar or alternative parts?
You can view similar parts to L9226 when available in the Knives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9226 you can contact the distributor directly for product support, shipping queries etc.
Is the L9226 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L9226 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and RS have stock available or on a lead time for L9226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9226 often in real-time on the comparison pages.
What if I can't find stock of L9226?
You can fill out our help required form which you can use to request a quote for L9226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.