Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Iron Disulphide |
Battery Capacity | 2.9Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
RoHS Compliant | NA |
Battery, Non-Rechargeable, AA, Lithium/Iron Disulfide, 1.5VDC, 3Ah, L91 Series | Energizer L91SBP-4 | RS Americas |
Battery, Non Rechargeable, 1.5V, Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a L91SBP-4?
Additional datasheets, footprints and schematics for L91SBP-4 are listed on our Part Details page. You can also find images and similar parts to L91SBP-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L91SBP-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L91SBP-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L91SBP-4 fall under?
The L91SBP-4 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to L91SBP-4 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L91SBP-4 you can contact the distributor directly for product support, shipping queries etc.
Is the L91SBP-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L91SBP-4 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for L91SBP-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L91SBP-4 often in real-time on the comparison pages.
What if I can't find stock of L91SBP-4?
You can fill out our help required form which you can use to request a quote for L91SBP-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.