Status: | Unknown |
---|---|
Series: | L-816B Series |
RoHS: | Unknown |
Product Range | L-816B Series |
---|---|
LED Colour | Red |
Bulb Size | T-3 1/4 (10mm) |
Luminous Intensity | 300mcd |
Blinking Frequency Min | 1.5Hz |
Blinking Frequency Max | 3Hz |
Operating Voltage Min | 3.5V |
Operating Voltage Max | 14V |
SVHC | No SVHC (15-Jan-2019) |
Current If Min | 38mA |
Dominant Wavelength | 640nm |
External Length / Height | 13.5mm |
Flash Frequency Max | 2.5Hz |
Flash Frequency Min | 1.5Hz |
Forward Current If | 22mA |
Forward Current If Max | 22mA |
Forward Voltage | 5V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 10mm |
LED Mounting | Through Hole |
LED Type | Flashing |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 25.5mm |
Lens Shape | Round |
Luminous Intensity Typ | 400mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
PIV Max | 0.5V |
Peak Forward Current | 56mA |
Peak Wavelength | 660nm |
Pitch Spacing | 2.54mm |
Viewing Angle | 60° |
Voltage Rating V DC | 12V |
Voltage Vf Luminous Intensity | 9V |
LED, BLINKING, 10MM, SUPER BRIGHT RED | Farnell |
Standard LEDs - Through Hole | Sager |
Where can I find additional details, specifications and documents for a L-816BSRD-B?
Additional datasheets, footprints and schematics for L-816BSRD-B are listed on our Part Details page. You can also find images and similar parts to L-816BSRD-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-816BSRD-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-816BSRD-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-816BSRD-B fall under?
The L-816BSRD-B is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-816BSRD-B when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-816BSRD-B you can contact the distributor directly for product support, shipping queries etc.
Is the L-816BSRD-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-816BSRD-B have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for L-816BSRD-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-816BSRD-B often in real-time on the comparison pages.
What if I can't find stock of L-816BSRD-B?
You can fill out our help required form which you can use to request a quote for L-816BSRD-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.