Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED Colour | Red |
---|---|
No. of LEDs | 4LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 80mcd |
Forward Voltage | 1.85V |
Viewing Angle | 40° |
Height | 20.3mm |
Width | 4.45mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a L-710A8SB/4SRD?
Additional datasheets, footprints and schematics for L-710A8SB/4SRD are listed on our Part Details page. You can also find images and similar parts to L-710A8SB/4SRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-710A8SB/4SRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-710A8SB/4SRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-710A8SB/4SRD fall under?
The L-710A8SB/4SRD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-710A8SB/4SRD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-710A8SB/4SRD you can contact the distributor directly for product support, shipping queries etc.
Is the L-710A8SB/4SRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-710A8SB/4SRD have stock available?
There is no stock from authorised distributors for L-710A8SB/4SRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-710A8SB/4SRD often in real-time on the comparison pages.
What if I can't find stock of L-710A8SB/4SRD?
You can fill out our help required form which you can use to request a quote for L-710A8SB/4SRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.