Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
5,321
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
7,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,321
in stock
|
Buy Now | |
element14
from US$0.16
|
5,321
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
2,000
in stock
|
Buy Now | |
Micros
from US$0.20
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
Forward Voltage | 2.2V |
Viewing Angle | 40° |
Height | 7.3mm |
Width | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lens Shape | Dome |
Wavelength Typ | 568nm |
LED | Transfer Multisort Elektronik |
Led Color:Green | Newark Electronics |
CBI INDICATOR, SINGLE LED, GREEN, TH | element14 |
PCB INDICATOR 1X GREEN 568NM | TTI Europe |
LED in housing green, THT, 3mm, diode current: 20mA | Micros |
LED Uni-Color Green 565nm 2-Pin | Avnet Abacus |
LED Circuit Board Indicators | Sager |
Where can I find additional details, specifications and documents for a L-710A8CB/1GD?
Additional datasheets, footprints and schematics for L-710A8CB/1GD are listed on our Part Details page. You can also find images and similar parts to L-710A8CB/1GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-710A8CB/1GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-710A8CB/1GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-710A8CB/1GD fall under?
The L-710A8CB/1GD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-710A8CB/1GD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-710A8CB/1GD you can contact the distributor directly for product support, shipping queries etc.
Is the L-710A8CB/1GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-710A8CB/1GD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for L-710A8CB/1GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-710A8CB/1GD often in real-time on the comparison pages.
What if I can't find stock of L-710A8CB/1GD?
You can fill out our help required form which you can use to request a quote for L-710A8CB/1GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.