Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now |
LED Colour | Red |
---|---|
No. of LEDs | 3LEDs |
LED Mounting | Through Hole |
Bulb Size | 2.9mm |
Forward Current If | 30mA |
Luminous Intensity | 30mcd |
Forward Voltage | 2V |
Viewing Angle | 40° |
Height | - |
Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lens Shape | Round |
Wavelength Typ | 627nm |
HOUSING LED,W/3 LED, RED | Farnell |
Where can I find additional details, specifications and documents for a L-7104SA/3ID?
Additional datasheets, footprints and schematics for L-7104SA/3ID are listed on our Part Details page. You can also find images and similar parts to L-7104SA/3ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-7104SA/3ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-7104SA/3ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-7104SA/3ID fall under?
The L-7104SA/3ID is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-7104SA/3ID when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-7104SA/3ID you can contact the distributor directly for product support, shipping queries etc.
Is the L-7104SA/3ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-7104SA/3ID have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L-7104SA/3ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-7104SA/3ID often in real-time on the comparison pages.
What if I can't find stock of L-7104SA/3ID?
You can fill out our help required form which you can use to request a quote for L-7104SA/3ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.