Status: | Active |
---|---|
Series: | L6563H |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
2,500
in stock
|
Buy Now | |
element14
from US$0.82
|
2,476
in stock
|
Buy Now | |
Farnell
from US$0.78
|
2,476
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-board 700 V start-up source |
Tracking boost function |
Fast “bidirectional” input voltage feedforward (1/V2 correction) |
Interface for cascaded converter's PWM controller |
Remote ON/OFF control |
Accurate adjustable output overvoltage protection |
Protection against feedback loop disconnection (latched shutdown) |
Inductor saturation protection |
Low (≤ 100 μA) start-up current |
6 mA max. operating bias current |
1% (at TJ = 25 °C) internal reference voltage |
-600/+800 mA totem pole gate driver with active pull-down during UVLO |
Product Specifications |
---|
DS6404 High voltage start-up transition-mode PFC |
Application Notes for related Tools & Software |
---|
AN4677 12 V - 150 W resonant converter with synchronous rectification based on L6563H, L6699 and SRK2001 |
Presentations |
---|
EuP Lot 6 Tier2 Ecodesign requirements for Standby |
Power Factor Corrector controllers portfolio |
STMicroelectronics, L6563HTR | RS |
L6563H Series 22.5 V SMT Transition Mode PFC Controller - SOIC-16 | Future Electronics |
PFC CONTROLLER, 1MHZ, 22.5V, SOIC-16 | element14 |
Power Factor Correction CONTRLR 0.09mA 16-Pin SO N T/R | Avnet Silica |
Pfc Controller, 1Mhz, 22.5V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a L6563HTR?
Additional datasheets, footprints and schematics for L6563HTR are listed on our Part Details page. You can also find images and similar parts to L6563HTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6563HTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6563HTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6563HTR fall under?
The L6563HTR is listed under Power Management > AC-DC Converters > PFC Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6563HTR when available in the PFC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6563HTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6563HTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6563HTR have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for L6563HTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6563HTR often in real-time on the comparison pages.
What if I can't find stock of L6563HTR?
You can fill out our help required form which you can use to request a quote for L6563HTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.