Status: | Active |
---|---|
Series: | L6563 |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
802
in stock
|
Buy Now | |
element14
from US$0.73
|
802
in stock
|
Buy Now | |
Farnell
from US$0.70
|
802
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
83
in stock
|
Buy Now | |
Avnet Silica
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-600/+800 mA totem pole gate driver with active pull-down during UVLO |
1.5% (@ Tj= 25ËšC) internal reference voltage |
SO14 package |
Low (≤90μA) start-up current |
Remote on/off control |
Very precise adjustable output overvoltage protection |
Protection against feedback loop failure (Latched shutdown) |
Tracking boost function |
Input voltage feedforward (1/V2) |
5mA max. quiescent current |
Interface for cascaded conver-ter's PWM controller |
Product Specifications |
---|
DS4109 Advanced transition-mode PFC controller |
Application Notes for related Tools & Software |
---|
AN2941 19 V - 75 W SMPS compliant with latest ENERGY STAR® criteria using the L6563S and the L6566A |
Presentations |
---|
Power Factor Corrector controllers portfolio |
L6563 Series 22 V 5.5 mA Advanced Transition-Mode PFC Controller - SOIC-14 | Future Electronics |
Pfc Controller, Tm, 22V, Soic-14 | Newark Electronics |
PFC CONTROLLER, TM, 22V, SOIC-14 | element14 |
IC: driver | Transfer Multisort Elektronik |
Adv Transition Mode PFC Controller,L6563 | RS |
Power Factor Correction PWM CONTRLR 0.05mA 14-Pin SOIC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L6563?
Additional datasheets, footprints and schematics for L6563 are listed on our Part Details page. You can also find images and similar parts to L6563 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6563 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6563 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6563 fall under?
The L6563 is listed under Power Management > AC-DC Converters > PFC Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6563 when available in the PFC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6563 you can contact the distributor directly for product support, shipping queries etc.
Is the L6563 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6563 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L6563.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6563 often in real-time on the comparison pages.
What if I can't find stock of L6563?
You can fill out our help required form which you can use to request a quote for L6563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.