L6562ATDTR AC-DC Converters by STMicroelectronics

Transition-mode PFC controller

Status: Active
Series: L6562AT
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The L6562AT is a current-mode PFC controller operating in transition mode (TM). Coming with the same pin-out as its predecessors L6561 and L6562, it offers improved performance. The highly linear multiplier includes a special circuit, able to reduce AC input current distortion, that allows wide-range-mains operation with an extremely low THD, even over a large load range. The output voltage is controlled by means of a voltage-mode error amplifier and an accurate (1% @TJ = 25 °C) internal voltage reference. The device features extremely low consumption (60 μA max. before start-up and < 5.5 mA operating) and includes a disable function suitable for IC remote ON/OFF, which makes it easier to comply with energy saving requirements (Blue Angel, EnergyStar, Energy2000, etc.). An effective two-step OVP enables to safely handle over-voltages either occurring at start-up or resulting from load disconnection. The totem-pole output stage, capable of 600 mA source and 800 mA sink current, is suitable to drive high current MOSFETs or IGBTs. This, combined with the other features and the possibility to operate with the proprietary fixed-off-time control, makes the device an excellent low-cost solution for EN61000-3-2 compliant SMPS in excess of 350 W.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
9,136
in stock
Buy Now
Logo for element14
element14
from US$0.63
9,136
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

DIP-8/SO-8 packages
-600/+800 mA totem pole gate driver with active pull-down during UVLO and voltage clamp
Disable function on E/A input
Digital leading-edge blanking on current sense
Guaranteed for extreme temperature range (outdoor)
Very accurate adjustable output overvoltage protection
Proprietary multiplier design for minimum THD
Low (2.5 mA) quiescent current
1% (@ TJ = 25 °C) internal reference voltage
Ultra-low (30 μA) start-up current

Alternative Descriptions

PFC CONTROLLER, TM, 22.5V, SOIC-8 | element14
Pfc Controller, Tm, 22.5V, Soic-8 | Newark Electronics
L6562AT Series 22.5 V 5.5 mA Surface Mount Transition-Mode PFC Controller-SOIC-8 | Future Electronics
Power Factor Correction CONTRLR 0.03mA 8-Pin SO N T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L6562ATDTR?

Additional datasheets, footprints and schematics for L6562ATDTR are listed on our Part Details page. You can also find images and similar parts to L6562ATDTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L6562ATDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6562ATDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L6562ATDTR fall under?

The L6562ATDTR is listed under Power Management > AC-DC Converters > PFC Controllers.

Can I view similar or alternative parts?

You can view similar parts to L6562ATDTR when available in the PFC Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L6562ATDTR you can contact the distributor directly for product support, shipping queries etc.

Is the L6562ATDTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L6562ATDTR have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for L6562ATDTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L6562ATDTR often in real-time on the comparison pages.

What if I can't find stock of L6562ATDTR?

You can fill out our help required form which you can use to request a quote for L6562ATDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay