Status: | Unknown |
---|---|
Series: | L63 Series |
RoHS: | Unknown |
Prices starting from US$0.88
LED Colour | Red |
---|---|
Operating Voltage | 2.1V |
Mounting Hole Dia | 6.2mm |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | - |
Product Range | L63 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | L63 Series |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 2.1V |
Mounting Hole Dia | 6.2mm |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
Product Range | L63 Series |
RoHS Compliant | Yes |
Panel Indicator, 6.2Mm, Red, 2.1V | Newark Electronics |
Red ╪3 mm 60 mcd Diffused 2.1 V Straight Lead Panel Mount LED Indicator | Future Electronics |
LED Indicator, Panel Mnt, Straight Leads, Red, 2.1VDC | Carlton-Bates |
Where can I find additional details, specifications and documents for a L63DR2L?
Additional datasheets, footprints and schematics for L63DR2L are listed on our Part Details page. You can also find images and similar parts to L63DR2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L63DR2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L63DR2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L63DR2L fall under?
The L63DR2L is listed under Chicago Minature Lamp Parts.
Can I view similar or alternative parts?
You can view similar parts to L63DR2L when available in the Chicago Minature Lamp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L63DR2L you can contact the distributor directly for product support, shipping queries etc.
Is the L63DR2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L63DR2L have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for L63DR2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L63DR2L often in real-time on the comparison pages.
What if I can't find stock of L63DR2L?
You can fill out our help required form which you can use to request a quote for L63DR2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.