Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.25
|
No stock
|
Buy Now | |
Heilind Electronics
from US$61.50
|
374
in stock
|
Buy Now | |
RS Americas
from US$17.35
|
266
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$61.50
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$27.44
|
33
in stock
|
Buy Now | |
element14
from US$41.13
|
33
in stock
|
Buy Now | |
Sager
from US$46.33
|
-
|
Buy Now |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a L630P?
Additional datasheets, footprints and schematics for L630P are listed on our Part Details page. You can also find images and similar parts to L630P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L630P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L630P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L630P fall under?
The L630P is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L630P when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L630P you can contact the distributor directly for product support, shipping queries etc.
Is the L630P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L630P have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for L630P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L630P often in real-time on the comparison pages.
What if I can't find stock of L630P?
You can fill out our help required form which you can use to request a quote for L630P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.