Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Connector Mounting | Box Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a L620R?
Additional datasheets, footprints and schematics for L620R are listed on our Part Details page. You can also find images and similar parts to L620R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L620R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L620R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L620R fall under?
The L620R is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L620R when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L620R you can contact the distributor directly for product support, shipping queries etc.
Is the L620R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L620R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for L620R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L620R often in real-time on the comparison pages.
What if I can't find stock of L620R?
You can fill out our help required form which you can use to request a quote for L620R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.