Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Grey |
Connector Body Material | PC (Polycarbonate) Body |
Voltage Rating VAC | 125V |
Connector Mounting | Flange Mount |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a L620FI?
Additional datasheets, footprints and schematics for L620FI are listed on our Part Details page. You can also find images and similar parts to L620FI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L620FI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L620FI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L620FI fall under?
The L620FI is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L620FI when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L620FI you can contact the distributor directly for product support, shipping queries etc.
Is the L620FI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L620FI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L620FI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L620FI often in real-time on the comparison pages.
What if I can't find stock of L620FI?
You can fill out our help required form which you can use to request a quote for L620FI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.