Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Full Bridge |
---|---|
No. of Outputs | 4Outputs |
Output Current | 2.8A |
Output Voltage | - |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 52V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6206 |
Device Type | Motor |
Operating Temperature Range | -40°C to +150°C |
Output Current + Max | 5.6A |
Output Sink Current Min | 5.6A |
Output Source Current Min | 5.6A |
Output Voltage Max | 60V |
Supply Voltage Range | 8V to 52V |
Termination Type | Through Hole |
IC, FULL BRIDGE DRIVER, DMOS, DIP24 | element14 |
Where can I find additional details, specifications and documents for a L6206N?
Additional datasheets, footprints and schematics for L6206N are listed on our Part Details page. You can also find images and similar parts to L6206N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6206N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6206N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6206N fall under?
The L6206N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6206N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6206N you can contact the distributor directly for product support, shipping queries etc.
Is the L6206N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6206N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L6206N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6206N often in real-time on the comparison pages.
What if I can't find stock of L6206N?
You can fill out our help required form which you can use to request a quote for L6206N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.