Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 24° |
Lens Shape | Round |
Forward Current / Colour | Y 30mA G 25mA |
Luminous Intensity / Colour | Y 120mcd G 200mcd |
Forward Voltage / Colour | Y 2.1V G 2.2V |
Wavelength / Colour | Y 588nm G 568nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 568nm |
External Diameter | 5mm |
External Length / Height | 8.6mm |
Forward Voltage VF Max | 2.5V |
LED Type | Multicolour |
Lead Length | 20.5mm |
Lead Spacing | 2.54mm |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Kingbright L-59GYC 5mm Green/Yellow LED Tricolour Clear | Rapid Electronics |
Led, 5Mm, Green/Yellow | Newark Electronics |
LED, 5MM, GRN/YEL | Farnell |
Standard LEDs - Through Hole GREEN/YELLOW 3-LEAD | Sager |
Where can I find additional details, specifications and documents for a L-59GYC?
Additional datasheets, footprints and schematics for L-59GYC are listed on our Part Details page. You can also find images and similar parts to L-59GYC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-59GYC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-59GYC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-59GYC fall under?
The L-59GYC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-59GYC when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-59GYC you can contact the distributor directly for product support, shipping queries etc.
Is the L-59GYC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-59GYC have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for L-59GYC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-59GYC often in real-time on the comparison pages.
What if I can't find stock of L-59GYC?
You can fill out our help required form which you can use to request a quote for L-59GYC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.