Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lkg Recp, 30A 125V, Selspec, L5-30R |Hubbell Wiring Devices L530R | Newark Electronics |
Hubbell | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a L530R?
Additional datasheets, footprints and schematics for L530R are listed on our Part Details page. You can also find images and similar parts to L530R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L530R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L530R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L530R fall under?
The L530R is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to L530R when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L530R you can contact the distributor directly for product support, shipping queries etc.
Is the L530R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L530R have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Sager have stock available or on a lead time for L530R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L530R often in real-time on the comparison pages.
What if I can't find stock of L530R?
You can fill out our help required form which you can use to request a quote for L530R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.