Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.18
Hubbell | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Black, White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Contact Termination | Screw |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a L530P?
Additional datasheets, footprints and schematics for L530P are listed on our Part Details page. You can also find images and similar parts to L530P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L530P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L530P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L530P fall under?
The L530P is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to L530P when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L530P you can contact the distributor directly for product support, shipping queries etc.
Is the L530P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L530P have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for L530P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L530P often in real-time on the comparison pages.
What if I can't find stock of L530P?
You can fill out our help required form which you can use to request a quote for L530P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.