Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Connector Mounting | Box Mount |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a L520R?
Additional datasheets, footprints and schematics for L520R are listed on our Part Details page. You can also find images and similar parts to L520R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L520R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L520R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L520R fall under?
The L520R is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L520R when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L520R you can contact the distributor directly for product support, shipping queries etc.
Is the L520R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L520R have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for L520R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L520R often in real-time on the comparison pages.
What if I can't find stock of L520R?
You can fill out our help required form which you can use to request a quote for L520R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.