Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.85
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Contact Termination | Screw |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a L520P?
Additional datasheets, footprints and schematics for L520P are listed on our Part Details page. You can also find images and similar parts to L520P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L520P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L520P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L520P fall under?
The L520P is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L520P when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L520P you can contact the distributor directly for product support, shipping queries etc.
Is the L520P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L520P have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for L520P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L520P often in real-time on the comparison pages.
What if I can't find stock of L520P?
You can fill out our help required form which you can use to request a quote for L520P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.