Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
Stripping Capacity Metric | 22.225mm |
For Use With | Ideal 45-092 Wire Strippers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Stripmaster(R) replacement blade | RS |
Blade, Stripper, 10-22Awg | Newark Electronics |
BLADE, STRIPPER, 10-22AWG | element14 |
Blade Set for Stripmaster Wire Stripper, Part# 45-092 & 45-292,10-22 AWG, | Ideal Industries L-4421 | RS Americas |
Where can I find additional details, specifications and documents for a L-4421?
Additional datasheets, footprints and schematics for L-4421 are listed on our Part Details page. You can also find images and similar parts to L-4421 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-4421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-4421 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-4421 fall under?
The L-4421 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to L-4421 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-4421 you can contact the distributor directly for product support, shipping queries etc.
Is the L-4421 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-4421 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for L-4421.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-4421 often in real-time on the comparison pages.
What if I can't find stock of L-4421?
You can fill out our help required form which you can use to request a quote for L-4421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.