Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
1,596
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
9,065
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,596
in stock
|
Buy Now | |
element14
from US$0.41
|
1,596
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now |
LED Colour | Green Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 8mcd G 12mcd |
Forward Voltage / Colour | R 2V G 2.2V |
Viewing Angle | 100° |
Height | 7.11mm |
Width | 4.83mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED | Transfer Multisort Elektronik |
PCB INDICATOR BI-COLOUR | TTI Europe |
Cb Indicator, 1, Bi-Colour, Red/Green | Newark Electronics |
CB INDICATOR, 1, BI-COLOUR, RED/GREEN | element14 |
LED Bi-Color Green/Red 565nm/627nm 3-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-42WUM/1EGWT?
Additional datasheets, footprints and schematics for L-42WUM/1EGWT are listed on our Part Details page. You can also find images and similar parts to L-42WUM/1EGWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-42WUM/1EGWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-42WUM/1EGWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-42WUM/1EGWT fall under?
The L-42WUM/1EGWT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-42WUM/1EGWT when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-42WUM/1EGWT you can contact the distributor directly for product support, shipping queries etc.
Is the L-42WUM/1EGWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-42WUM/1EGWT have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for L-42WUM/1EGWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-42WUM/1EGWT often in real-time on the comparison pages.
What if I can't find stock of L-42WUM/1EGWT?
You can fill out our help required form which you can use to request a quote for L-42WUM/1EGWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.