Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$185.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$185.91
|
No stock
|
Buy Now |
Supply Voltage V DC | - |
---|---|
No. of Phases | Two Phase |
Power Rating | - |
Rotational Speed Max | - |
Torque Max | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 42.3mm |
ACTUATOR, LINEAR, A/R, 42MMX50 TRUST | Farnell |
Where can I find additional details, specifications and documents for a L4118L1804-T6X2-A50?
Additional datasheets, footprints and schematics for L4118L1804-T6X2-A50 are listed on our Part Details page. You can also find images and similar parts to L4118L1804-T6X2-A50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4118L1804-T6X2-A50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4118L1804-T6X2-A50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4118L1804-T6X2-A50 fall under?
The L4118L1804-T6X2-A50 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to L4118L1804-T6X2-A50 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4118L1804-T6X2-A50 you can contact the distributor directly for product support, shipping queries etc.
Is the L4118L1804-T6X2-A50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4118L1804-T6X2-A50 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L4118L1804-T6X2-A50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4118L1804-T6X2-A50 often in real-time on the comparison pages.
What if I can't find stock of L4118L1804-T6X2-A50?
You can fill out our help required form which you can use to request a quote for L4118L1804-T6X2-A50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.