Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X, Y, Z |
Full Scale Rate Range | ± 250°/s, ± 500°/s, ± 2000°/s |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
RoHS Compliant | Yes |
Gyroscope, Mems, 3-Axis, Digital, Lga-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a L3GD20?
Additional datasheets, footprints and schematics for L3GD20 are listed on our Part Details page. You can also find images and similar parts to L3GD20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L3GD20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L3GD20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L3GD20 fall under?
The L3GD20 is listed under Semiconductors - ICs > IC Sensors > MEMS Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to L3GD20 when available in the MEMS Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L3GD20 you can contact the distributor directly for product support, shipping queries etc.
Is the L3GD20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L3GD20 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for L3GD20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L3GD20 often in real-time on the comparison pages.
What if I can't find stock of L3GD20?
You can fill out our help required form which you can use to request a quote for L3GD20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.