Status: | Unknown |
---|---|
Series: | L-36B Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
626
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
2,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
57
in stock
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | L-36B Series |
---|---|
LED Colour | Red |
Bulb Size | T-1 (3mm) |
Luminous Intensity | 15mcd |
Blinking Frequency Min | 1.5Hz |
Blinking Frequency Max | 3Hz |
Operating Voltage Min | 3.5V |
Operating Voltage Max | 14V |
SVHC | No SVHC (15-Jan-2019) |
Current If Min | 38mA |
Dominant Wavelength | 625nm |
External Diameter | 3mm |
External Length / Height | 5mm |
Flash Frequency Max | 2.5Hz |
Flash Frequency Min | 1.5Hz |
Forward Current If | 22mA |
Forward Current If Max | 22mA |
Forward Voltage | 5V |
Forward Voltage VF Max | 9V |
LED / Lamp Size | 3mm / T-1 |
LED Mounting | Through Hole |
LED Type | Flashing |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 27mm |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity @ If Min | 12.5mcd |
Luminous Intensity Typ | 32mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
PIV Max | 0.5V |
Peak Forward Current | 56mA |
Peak Wavelength | 625nm |
Pitch Spacing | 2.54mm |
Viewing Angle | 60° |
Kingbright L-36BID 3mm 14V Red LED Flashing | Rapid Electronics |
HE red flashing LED,L-36BID 25mA 3mm | RS |
LED | Transfer Multisort Elektronik |
LED, BLINKING, 3MM, HIGH EFFICIENCY RED | element14 |
LED 3MM RED 625NM | TTI Europe |
Led, Blinking, 3Mm, High Efficiency Red | Newark Electronics |
Standard LEDs - Through Hole HI EFF RED DIFFUSED | Sager |
LED Uni-Color Red 627nm 2-Pin T-1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-36BID?
Additional datasheets, footprints and schematics for L-36BID are listed on our Part Details page. You can also find images and similar parts to L-36BID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-36BID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-36BID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-36BID fall under?
The L-36BID is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-36BID when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-36BID you can contact the distributor directly for product support, shipping queries etc.
Is the L-36BID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-36BID have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, element14 and TTI Europe have stock available or on a lead time for L-36BID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-36BID often in real-time on the comparison pages.
What if I can't find stock of L-36BID?
You can fill out our help required form which you can use to request a quote for L-36BID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.