Status: | Unknown |
---|---|
Series: | L-36B Series |
RoHS: | Unknown |
Prices starting from US$0.29
Product Range | L-36B Series |
---|---|
LED Colour | Green |
Bulb Size | T-1 (3mm) |
Luminous Intensity | 25mcd |
Blinking Frequency Min | 1.5Hz |
Blinking Frequency Max | 3Hz |
Operating Voltage Min | 3.5V |
Operating Voltage Max | 14V |
SVHC | No SVHC (15-Jan-2019) |
Current If Min | 38mA |
Dominant Wavelength | 568nm |
External Diameter | 3mm |
External Length / Height | 5mm |
Flash Frequency Max | 2.5Hz |
Flash Frequency Min | 1.5Hz |
Forward Current If | 22mA |
Forward Current If Max | 22mA |
Forward Voltage | 5V |
Forward Voltage VF Max | 9V |
LED / Lamp Size | 3mm / T-1 |
LED Mounting | Through Hole |
LED Type | Flashing |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 27mm |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity @ If Min | 5mcd |
Luminous Intensity Typ | 20mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
PIV Max | 0.5V |
Peak Forward Current | 56mA |
Peak Wavelength | 565nm |
Pitch Spacing | 2.54mm |
Viewing Angle | 60° |
LED | Transfer Multisort Elektronik |
Kingbright L-36BGD 3mm 14V Green LED Flashing | Rapid Electronics |
LED, BLINKING, 3MM, GREEN | element14 |
Led, Blinking, 3Mm, Green | Newark Electronics |
Standard LEDs - Through Hole GREEN DIFFUSED | Sager |
LED Uni-Color Green 565nm Standard LED 2-Pin T-1 Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-36BGD?
Additional datasheets, footprints and schematics for L-36BGD are listed on our Part Details page. You can also find images and similar parts to L-36BGD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-36BGD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-36BGD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-36BGD fall under?
The L-36BGD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-36BGD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-36BGD you can contact the distributor directly for product support, shipping queries etc.
Is the L-36BGD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-36BGD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for L-36BGD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-36BGD often in real-time on the comparison pages.
What if I can't find stock of L-36BGD?
You can fill out our help required form which you can use to request a quote for L-36BGD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.