Status: | Unknown |
---|---|
Series: | LUXEON XR-TX Series |
RoHS: | Unknown |
Prices starting from US$21.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.62
|
No stock
|
Buy Now |
Product Range | LUXEON XR-TX Series |
---|---|
LED Module Type | Board + LED + Connector |
LED Colour | White |
CCT | 5700K |
Luminous Flux @ Test | 3257lm |
Luminous Flux @ Max | - |
Power Rating | - |
Supply Voltage | - |
Forward Current @ Test | 700mA |
Power Module Configuration | Square |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
LED MODULE, WHITE, 5700K, 3257LM | Farnell |
Where can I find additional details, specifications and documents for a L2T0-5770012M00000?
Additional datasheets, footprints and schematics for L2T0-5770012M00000 are listed on our Part Details page. You can also find images and similar parts to L2T0-5770012M00000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2T0-5770012M00000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2T0-5770012M00000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2T0-5770012M00000 fall under?
The L2T0-5770012M00000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L2T0-5770012M00000 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2T0-5770012M00000 you can contact the distributor directly for product support, shipping queries etc.
Is the L2T0-5770012M00000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2T0-5770012M00000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L2T0-5770012M00000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2T0-5770012M00000 often in real-time on the comparison pages.
What if I can't find stock of L2T0-5770012M00000?
You can fill out our help required form which you can use to request a quote for L2T0-5770012M00000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.