Status: | Unknown |
---|---|
Series: | LUXEON XR-M Series |
RoHS: | Unknown |
Product Range | LUXEON XR-M Series |
---|---|
LED Module Type | Board + LED + Connector |
LED Colour | White |
CCT | 4000K |
Luminous Flux @ Test | 4211lm |
Luminous Flux @ Max | - |
Power Rating | - |
Supply Voltage | - |
Forward Current @ Test | 700mA |
Power Module Configuration | Linear |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Led Module, White, 4000K, 4211Lm | Newark Electronics |
LED MODULE, WHITE, 4000K, 4211LM | element14 |
Where can I find additional details, specifications and documents for a L2M0-4070004MC3300?
Additional datasheets, footprints and schematics for L2M0-4070004MC3300 are listed on our Part Details page. You can also find images and similar parts to L2M0-4070004MC3300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2M0-4070004MC3300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2M0-4070004MC3300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2M0-4070004MC3300 fall under?
The L2M0-4070004MC3300 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L2M0-4070004MC3300 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2M0-4070004MC3300 you can contact the distributor directly for product support, shipping queries etc.
Is the L2M0-4070004MC3300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2M0-4070004MC3300 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L2M0-4070004MC3300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2M0-4070004MC3300 often in real-time on the comparison pages.
What if I can't find stock of L2M0-4070004MC3300?
You can fill out our help required form which you can use to request a quote for L2M0-4070004MC3300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.