Status: | Unknown |
---|---|
Series: | 2951 Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | - |
Illumination Colour | Green |
Mounting Hole Dia | 8mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 2951 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Wire Lead |
Colour | Green |
External Length / Height | 41mm |
Panel Cutout Diameter | 8mm |
Panel Thickness Max | 1.6mm |
Panel Thickness Min | 0.8mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 2951 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Illumination Colour | Green |
Mounting Hole Dia | 8mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 2951 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
L295100 GREEN 230V | Rapid Electronics |
Neon Indicator, Green | Newark Electronics |
NEON INDICATOR, GREEN | element14 |
Where can I find additional details, specifications and documents for a L295100NAH?
Additional datasheets, footprints and schematics for L295100NAH are listed on our Part Details page. You can also find images and similar parts to L295100NAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L295100NAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L295100NAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L295100NAH fall under?
The L295100NAH is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to L295100NAH when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L295100NAH you can contact the distributor directly for product support, shipping queries etc.
Is the L295100NAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L295100NAH have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for L295100NAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L295100NAH often in real-time on the comparison pages.
What if I can't find stock of L295100NAH?
You can fill out our help required form which you can use to request a quote for L295100NAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.