Status: | Unknown |
---|---|
Series: | 2950 Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 8mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 2950 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 2950 Series |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 8mm |
Lens Shape | Round with Flat Top |
Product Range | 2950 Series |
SVHC | No SVHC (2 |
RoHS Compliant | Yes |
8mm amber neon panel indicator,230Vac | RS |
Neon Indicator, Amber, 230V | Newark Electronics |
Bulgin Limited Panel Mount Indicator Lamps L295000 AMBER 230V | Distrelec |
Where can I find additional details, specifications and documents for a L295000NAC?
Additional datasheets, footprints and schematics for L295000NAC are listed on our Part Details page. You can also find images and similar parts to L295000NAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L295000NAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L295000NAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L295000NAC fall under?
The L295000NAC is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to L295000NAC when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L295000NAC you can contact the distributor directly for product support, shipping queries etc.
Is the L295000NAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L295000NAC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for L295000NAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L295000NAC often in real-time on the comparison pages.
What if I can't find stock of L295000NAC?
You can fill out our help required form which you can use to request a quote for L295000NAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.