Status: | Unknown |
---|---|
Series: | LUXEON XR-3020 Series |
RoHS: | Unknown |
Product Range | LUXEON XR-3020 Series |
---|---|
LED Module Type | Board + LED |
LED Colour | White |
CCT | 4000K |
Luminous Flux @ Test | 1780lm |
Luminous Flux @ Max | - |
Power Rating | - |
Supply Voltage | - |
Forward Current @ Test | 400mA |
Power Module Configuration | Linear |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
LED MODULE, WHITE, 4000K, 1780LM | element14 |
Led Module, White, 4000K, 1780Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a L218-4090048C00000?
Additional datasheets, footprints and schematics for L218-4090048C00000 are listed on our Part Details page. You can also find images and similar parts to L218-4090048C00000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L218-4090048C00000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L218-4090048C00000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L218-4090048C00000 fall under?
The L218-4090048C00000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L218-4090048C00000 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L218-4090048C00000 you can contact the distributor directly for product support, shipping queries etc.
Is the L218-4090048C00000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L218-4090048C00000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L218-4090048C00000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L218-4090048C00000 often in real-time on the comparison pages.
What if I can't find stock of L218-4090048C00000?
You can fill out our help required form which you can use to request a quote for L218-4090048C00000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.