Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lkg Recp, 30A 120/208V, L21-30R |Hubbell Wiring Devices L2130R | Newark Electronics |
Hubbell | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 208V |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a L2130R?
Additional datasheets, footprints and schematics for L2130R are listed on our Part Details page. You can also find images and similar parts to L2130R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2130R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2130R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2130R fall under?
The L2130R is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to L2130R when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2130R you can contact the distributor directly for product support, shipping queries etc.
Is the L2130R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2130R have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Sager have stock available or on a lead time for L2130R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2130R often in real-time on the comparison pages.
What if I can't find stock of L2130R?
You can fill out our help required form which you can use to request a quote for L2130R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.