Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Black, White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Gender | Receptacle |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Locking Connector, 20A 120/208V, L21-20R | Hubbell Wiring Device-Kellems L2120C | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a L2120-C?
Additional datasheets, footprints and schematics for L2120-C are listed on our Part Details page. You can also find images and similar parts to L2120-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2120-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2120-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2120-C fall under?
The L2120-C is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L2120-C when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2120-C you can contact the distributor directly for product support, shipping queries etc.
Is the L2120-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2120-C have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for L2120-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2120-C often in real-time on the comparison pages.
What if I can't find stock of L2120-C?
You can fill out our help required form which you can use to request a quote for L2120-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.