Status: | Unknown |
---|---|
Series: | LUXEON TX Series |
RoHS: | Unknown |
COB Colour | Cool White |
---|---|
Color Rendering Index Max | 70 |
Power Rating | - |
Luminous Flux @ Test | 369lm |
Forward Current @ Test | 1A |
Viewing Angle | 120° |
Forward Voltage VF Typ | 2.86V |
Nominal CCT (K) | 5700 K |
COB Length | 3.7mm |
COB Width | 3.7mm |
Opto Case Style | 1515 |
Lumens / Watt @ Current Test | 140lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 2.02mm |
Product Range | LUXEON TX Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 5000K |
Forward Current If Max | 1.2A |
Forward Voltage @ Test | 2.86V |
LED Colour | White |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Power @ Test | 2.9W |
LUXEON TX High Power SMT Emitter Cool White 70 CRI 5000K 260 lm Min 700 mA | Future Electronics |
LUXEON TX LED, White 5000K CRI 70 | RS |
High Brightness Led, Luxeon Tx Series, White, 5000 K, 369 Lm, 1 A, 1.2 A Rohs Compliant: Yes |Lumileds L1T2-5070000000000 | Newark Electronics |
L1T2-5070000000000,LUXEON TX Series White High-Power LED,5000K,3737,Dome Lens | Lumileds L1T2-5070000000000 | RS Americas |
LED, HIGH POWER, 5000K, 70CRI, 275LM | Farnell |
LED Uni-Color White 275lm 5000K Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L1T2-5070000000000?
Additional datasheets, footprints and schematics for L1T2-5070000000000 are listed on our Part Details page. You can also find images and similar parts to L1T2-5070000000000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1T2-5070000000000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1T2-5070000000000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1T2-5070000000000 fall under?
The L1T2-5070000000000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L1T2-5070000000000 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1T2-5070000000000 you can contact the distributor directly for product support, shipping queries etc.
Is the L1T2-5070000000000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1T2-5070000000000 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for L1T2-5070000000000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1T2-5070000000000 often in real-time on the comparison pages.
What if I can't find stock of L1T2-5070000000000?
You can fill out our help required form which you can use to request a quote for L1T2-5070000000000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.