Status: | Unknown |
---|---|
Series: | KPS-MCL Series |
RoHS: | Compliant |
Capacitance | 0.047µF |
---|---|
Voltage Rating | 2kV |
Product Range | KPS-MCL Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | C0G / NP0 |
Stacking Height | 26.9mm |
RoHS Compliant | Yes |
Cap, 0.047Uf, 2Kv, Mlcc Stacked, Th Rohs Compliant: Yes |Kemet L1GN70G473KA10 | Newark Electronics |
Capacitor, 47nF 2000V 10%, Low Loss, Low ESR, Stacked Cermaic Chip | KEMET L1GN70G473KA10 | RS Americas |
Where can I find additional details, specifications and documents for a L1GN70G473KA10?
Additional datasheets, footprints and schematics for L1GN70G473KA10 are listed on our Part Details page. You can also find images and similar parts to L1GN70G473KA10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1GN70G473KA10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1GN70G473KA10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1GN70G473KA10 fall under?
The L1GN70G473KA10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to L1GN70G473KA10 when available in the Leaded Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1GN70G473KA10 you can contact the distributor directly for product support, shipping queries etc.
Is the L1GN70G473KA10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L1GN70G473KA10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for L1GN70G473KA10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1GN70G473KA10 often in real-time on the comparison pages.
What if I can't find stock of L1GN70G473KA10?
You can fill out our help required form which you can use to request a quote for L1GN70G473KA10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.