Status: | Unknown |
---|---|
Series: | KPS-MCL Series |
RoHS: | Compliant |
Capacitance | 0.018µF |
---|---|
Voltage Rating | 2kV |
Product Range | KPS-MCL Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | C0G / NP0 |
Stacking Height | 13.5mm |
RoHS Compliant | Yes |
Cap, 0.018Uf, 2Kv, Mlcc Stacked, Th Rohs Compliant: Yes |Kemet L1GN69G183KA05 | Newark Electronics |
Ceramic Capacitor Multilayer Ceramic 2000V 10 | Rapid Electronics |
Capacitor, 18nF 2000V 10%, Low Loss, Low ESR, Stacked Cermaic Chip | KEMET L1GN69G183KA05 | RS Americas |
Where can I find additional details, specifications and documents for a L1GN69G183KA05?
Additional datasheets, footprints and schematics for L1GN69G183KA05 are listed on our Part Details page. You can also find images and similar parts to L1GN69G183KA05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1GN69G183KA05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1GN69G183KA05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1GN69G183KA05 fall under?
The L1GN69G183KA05 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to L1GN69G183KA05 when available in the Leaded Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1GN69G183KA05 you can contact the distributor directly for product support, shipping queries etc.
Is the L1GN69G183KA05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L1GN69G183KA05 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and RS Americas have stock available or on a lead time for L1GN69G183KA05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1GN69G183KA05 often in real-time on the comparison pages.
What if I can't find stock of L1GN69G183KA05?
You can fill out our help required form which you can use to request a quote for L1GN69G183KA05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.