Status: | Unknown |
---|---|
Series: | 17H Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
251
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
1,148
in stock
|
Buy Now | |
element14
from US$3.13
|
319
in stock
|
Buy Now | |
Farnell
from US$4.20
|
319
in stock
|
Buy Now | |
TTI Europe
from US$2.94
|
270
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
8
in stock
|
Buy Now | |
Rutronik
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
RS Americas
from US$5.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 17H Series |
---|---|
Upper D Sub Shell Size | DE |
Upper D Sub Gender | Receptacle |
No. of Contacts Upper D Sub | 9Contacts |
Lower D Sub Shell Size | DE |
Lower D Sub Gender | Receptacle |
STACKED D SUB CONN, 9P RCPT-9P RCPT, TH | element14 |
DUAL PORT D-SUB, 9F/9F | TTI Europe |
9S/9S Dual port D-Sub, spacing 19,05 | RS |
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | Future Electronics |
Stacked D-Sub Conn, Rcpt, 9Pos, Tht | Newark Electronics |
DUAL PORT D-SUB CONN GOLD FLASH | Rutronik |
Stacked D Sub Connector, Upper - Receptacle / Lower - Receptacle, DE, 18 Contacts | Avnet America |
L17H Series,9 Way Right Angle Mount Stacked PCB D-Sub Conn Socket,2.77mm Pitch | Amphenol Commercial (Amphenol CS) L17H2220131 | RS Americas |
Where can I find additional details, specifications and documents for a L17H2220131?
Additional datasheets, footprints and schematics for L17H2220131 are listed on our Part Details page. You can also find images and similar parts to L17H2220131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L17H2220131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L17H2220131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L17H2220131 fall under?
The L17H2220131 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to L17H2220131 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L17H2220131 you can contact the distributor directly for product support, shipping queries etc.
Is the L17H2220131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L17H2220131 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, TTI Europe and RS have stock available or on a lead time for L17H2220131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L17H2220131 often in real-time on the comparison pages.
What if I can't find stock of L17H2220131?
You can fill out our help required form which you can use to request a quote for L17H2220131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.