Status: | Unknown |
---|---|
Series: | 17D Series |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
1,117
in stock
|
Buy Now | |
Newark Electronics
from US$3.77
|
1,117
in stock
|
Buy Now | |
element14
from US$4.24
|
1,117
in stock
|
Buy Now | |
RS Americas
from US$3.57
|
629
in stock
|
Buy Now | |
PEI-Genesis
from US$2.62
|
291
in stock
|
Buy Now | |
Future Electronics
from US$3.59
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$4.23
|
150
in stock
|
Buy Now | |
TTI Europe
from US$3.17
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$3.52
|
-
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now |
Product Range | 17D Series |
---|---|
Screw Length | 12.9mm |
Thread Size - Metric | M5 |
Thread Size - Imperial | 4-40 |
Screw Lock, D Sub, #4-40 Unc 2A, Pk10 | Newark Electronics |
SCREW LOCK, D SUB, #4-40 UNC 2A, PK10 | element14 |
Hardware D-Subminiature Female Screw Lock Assembly 4-40 Thread | Amphenol Commercial (Amphenol CS) L17D204182TX | RS Americas |
DSUB ACCSY FEM SCREW/LOCKN SET | PEI-Genesis |
Dsub Accessary, Female Screw Locking Set, 4-40/4-40, L=8.3mm | Future Electronics |
Dsub Accessary Female Screw Locking Set 4-40/4 | Rapid Electronics |
4-40 SCREW LOCK | TTI Europe |
D Sub Jack Screw, 17D, 12.9 mm, M5, 4-40 | Avnet Abacus |
FEMALE JACKSCREW | Rutronik |
Where can I find additional details, specifications and documents for a L17D204182TX?
Additional datasheets, footprints and schematics for L17D204182TX are listed on our Part Details page. You can also find images and similar parts to L17D204182TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L17D204182TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L17D204182TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L17D204182TX fall under?
The L17D204182TX is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to L17D204182TX when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L17D204182TX you can contact the distributor directly for product support, shipping queries etc.
Is the L17D204182TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L17D204182TX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and PEI-Genesis have stock available or on a lead time for L17D204182TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L17D204182TX often in real-time on the comparison pages.
What if I can't find stock of L17D204182TX?
You can fill out our help required form which you can use to request a quote for L17D204182TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.