Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.33
|
No stock
|
Buy Now |
No. of Rows | 1 Row, 1Rows |
---|---|
No. of Positions | - |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Pitch Spacing | 9.6mm |
Rated Current | 15A |
Rated Voltage | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Black |
External Length / Height | 11.5mm |
External Width | 17mm |
Fixing Centres | 124.8mm |
Length | 133.4mm |
Material | Polycarbonate |
Operating Temperature Max | 100°C |
RMS Current (Irms) | 15A |
Thread Size | 4BA |
Voltage Rating VAC | 380V |
Where can I find additional details, specifications and documents for a L1795A?
Additional datasheets, footprints and schematics for L1795A are listed on our Part Details page. You can also find images and similar parts to L1795A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1795A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1795A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1795A fall under?
The L1795A is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to L1795A when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1795A you can contact the distributor directly for product support, shipping queries etc.
Is the L1795A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1795A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L1795A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1795A often in real-time on the comparison pages.
What if I can't find stock of L1795A?
You can fill out our help required form which you can use to request a quote for L1795A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.