Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 480V |
Product Range | - |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a L16-30C?
Additional datasheets, footprints and schematics for L16-30C are listed on our Part Details page. You can also find images and similar parts to L16-30C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L16-30C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L16-30C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L16-30C fall under?
The L16-30C is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L16-30C when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L16-30C you can contact the distributor directly for product support, shipping queries etc.
Is the L16-30C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L16-30C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for L16-30C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L16-30C often in real-time on the comparison pages.
What if I can't find stock of L16-30C?
You can fill out our help required form which you can use to request a quote for L16-30C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.