Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Black, White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 480V |
Contact Termination | Solder |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a L1620-P?
Additional datasheets, footprints and schematics for L1620-P are listed on our Part Details page. You can also find images and similar parts to L1620-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1620-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1620-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1620-P fall under?
The L1620-P is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L1620-P when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1620-P you can contact the distributor directly for product support, shipping queries etc.
Is the L1620-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1620-P have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for L1620-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1620-P often in real-time on the comparison pages.
What if I can't find stock of L1620-P?
You can fill out our help required form which you can use to request a quote for L1620-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.