Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a L1530-P?
Additional datasheets, footprints and schematics for L1530-P are listed on our Part Details page. You can also find images and similar parts to L1530-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1530-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1530-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1530-P fall under?
The L1530-P is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L1530-P when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1530-P you can contact the distributor directly for product support, shipping queries etc.
Is the L1530-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1530-P have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for L1530-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1530-P often in real-time on the comparison pages.
What if I can't find stock of L1530-P?
You can fill out our help required form which you can use to request a quote for L1530-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.