Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
LED Colour | Yellow |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
Forward Voltage | 2.1V |
Viewing Angle | 60° |
Height | 3mm |
Width | 6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED | Transfer Multisort Elektronik |
Circuit Board Indicator, 1 Led, Yellow | Newark Electronics |
CIRCUIT BOARD INDICATOR, PCB, 1 YELLOW | element14 |
PCB INDICATOR 1X YELLOW 588NM | TTI Europe |
KINL-1503CB/1YD | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-1503CB/1YD?
Additional datasheets, footprints and schematics for L-1503CB/1YD are listed on our Part Details page. You can also find images and similar parts to L-1503CB/1YD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-1503CB/1YD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-1503CB/1YD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-1503CB/1YD fall under?
The L-1503CB/1YD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-1503CB/1YD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-1503CB/1YD you can contact the distributor directly for product support, shipping queries etc.
Is the L-1503CB/1YD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-1503CB/1YD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for L-1503CB/1YD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-1503CB/1YD often in real-time on the comparison pages.
What if I can't find stock of L-1503CB/1YD?
You can fill out our help required form which you can use to request a quote for L-1503CB/1YD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.