Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | Hose Clamp |
---|---|
Clip Diameter | 7mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Internal Depth | 6mm |
Clamp, Crimp, 5/7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a L146.1100?
Additional datasheets, footprints and schematics for L146.1100 are listed on our Part Details page. You can also find images and similar parts to L146.1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L146.1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L146.1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L146.1100 fall under?
The L146.1100 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to L146.1100 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L146.1100 you can contact the distributor directly for product support, shipping queries etc.
Is the L146.1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L146.1100 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for L146.1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L146.1100 often in real-time on the comparison pages.
What if I can't find stock of L146.1100?
You can fill out our help required form which you can use to request a quote for L146.1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.