Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Black, White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Gender | Receptacle |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a L1420C?
Additional datasheets, footprints and schematics for L1420C are listed on our Part Details page. You can also find images and similar parts to L1420C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1420C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1420C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1420C fall under?
The L1420C is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L1420C when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1420C you can contact the distributor directly for product support, shipping queries etc.
Is the L1420C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1420C have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for L1420C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1420C often in real-time on the comparison pages.
What if I can't find stock of L1420C?
You can fill out our help required form which you can use to request a quote for L1420C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.