Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | SMD |
Bulb Size | 3.4mm |
Forward Current If | 20mA |
Luminous Intensity | 12mcd |
Forward Voltage | 2.2V |
Viewing Angle | 60° |
Height | 4.8mm |
Width | 4.57mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lens Shape | Dome |
Wavelength Typ | 568nm |
Led Color:Green | Newark Electronics |
CBI INDICATOR, SINGLE LED, GREEN, SMD | Farnell |
Where can I find additional details, specifications and documents for a L-138A8QMP/1GD/TG?
Additional datasheets, footprints and schematics for L-138A8QMP/1GD/TG are listed on our Part Details page. You can also find images and similar parts to L-138A8QMP/1GD/TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-138A8QMP/1GD/TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-138A8QMP/1GD/TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-138A8QMP/1GD/TG fall under?
The L-138A8QMP/1GD/TG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-138A8QMP/1GD/TG when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-138A8QMP/1GD/TG you can contact the distributor directly for product support, shipping queries etc.
Is the L-138A8QMP/1GD/TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-138A8QMP/1GD/TG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L-138A8QMP/1GD/TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-138A8QMP/1GD/TG often in real-time on the comparison pages.
What if I can't find stock of L-138A8QMP/1GD/TG?
You can fill out our help required form which you can use to request a quote for L-138A8QMP/1GD/TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.