Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | 3.4mm |
Forward Current If | 20mA |
Luminous Intensity | 90mcd |
Forward Voltage | 1.85V |
Viewing Angle | 60° |
Height | 6.35mm |
Width | 4mm |
RoHS Compliant | Yes |
Led Color:Red | Newark Electronics |
Where can I find additional details, specifications and documents for a L-1384AD/1SRD?
Additional datasheets, footprints and schematics for L-1384AD/1SRD are listed on our Part Details page. You can also find images and similar parts to L-1384AD/1SRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-1384AD/1SRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-1384AD/1SRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-1384AD/1SRD fall under?
The L-1384AD/1SRD is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to L-1384AD/1SRD when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-1384AD/1SRD you can contact the distributor directly for product support, shipping queries etc.
Is the L-1384AD/1SRD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L-1384AD/1SRD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for L-1384AD/1SRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-1384AD/1SRD often in real-time on the comparison pages.
What if I can't find stock of L-1384AD/1SRD?
You can fill out our help required form which you can use to request a quote for L-1384AD/1SRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.